EN
  • EN
  • DE

SSM2604CPZ

Part No SSM2604CPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 720557-SSM2604CPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2604CPZ CAD Model

Description

SSM2604CPZ Audio Codec from Analog Devices Inc.

The SSM2604CPZ is a high-quality, low-power audio codec from the renowned manufacturer Analog Devices Inc., designed to deliver superior audio performance for a wide range of applications. This integrated circuit is part of the SoundPlus™ series, which is known for its exceptional signal-to-noise ratio and minimal distortion, ensuring crystal-clear sound reproduction.

Featuring a 24-bit, high-fidelity audio analog-to-digital converter (ADC) and digital-to-analog converter (DAC), the SSM2604CPZ is capable of capturing and reproducing audio with impressive detail and accuracy. The device operates over a wide supply voltage range, from 2.7V to 3.6V, making it suitable for portable battery-powered devices such as MP3 players, smartphones, and tablets, as well as for professional audio equipment, mixing consoles, and digital audio effects processors.

One of the key attributes of the SSM2604CPZ is its low power consumption, which is critical for extending the battery life of portable devices. The codec also includes a range of features that enhance its flexibility and ease of use, such as programmable sample rates, microphone input with bias voltage, and a stereo headphone amplifier. This versatility allows designers to use the SSM2604CPZ in a multitude of audio applications without the need for additional components.

The codec's interface is I²S-compatible, providing a straightforward digital audio input and output. The SSM2604CPZ comes in a compact 28-lead TSSOP package, which is conducive to space-constrained designs, and its operating temperature range of -40°C to +85°C ensures reliability across various environments.

Overall, the SSM2604CPZ from Analog Devices Inc. is an exemplary choice for any application requiring high-quality audio conversion with low power consumption. Its combination of performance, efficiency, and versatility makes it an ideal solution for designers looking to enhance the audio experience in their products.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess