EN
  • EN
  • DE

SSM3302ACPZ-RL

Part No SSM3302ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 20W STER D 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 36.6W x 1 @ 2 Ohm; 24W x 2 @ 4 Ohm
Supply Voltage - Operating 7 V to 18 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-LFCSP-WQ (6x6)
Dimension 40-WFQFN Exposed Pad, CSP
Win Source Part Number 1102283-SSM3302ACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3302ACPZ-RL CAD Model

Description

SSM3302ACPZ-RL: High-Efficiency, Fully Integrated Audio Amplifier

The SSM3302ACPZ-RL from Analog Devices Inc. is a state-of-the-art, high-efficiency, fully integrated, mono Class-D audio amplifier designed to deliver exceptional sound quality with minimal power consumption. Engineered to provide a compact and efficient audio amplification solution, the SSM3302ACPZ-RL is an ideal choice for a wide range of applications, from portable and consumer electronics to automotive audio systems.

This audio amplifier is capable of delivering 2 x 15W into 8 Ω loads or 2 x 30W into 4 Ω loads with a power supply ranging from 8V to 26V. It boasts an impressive 92% efficiency, which not only reduces power loss but also diminishes heat generation, thereby enhancing the system's reliability and longevity.

The SSM3302ACPZ-RL comes in a compact 48-lead LFCSP package that is both space-saving and conducive to streamlined PCB design. Its integrated features include a modulator, output error correction, and a microcontroller-friendly interface, making it a user-friendly option for designers and engineers looking to integrate high-quality audio in their projects without the need for extensive external components.

Key features of the SSM3302ACPZ-RL include:

  • High-efficiency Class-D operation
  • Wide supply voltage range (8V to 26V)
  • Integrated pop-and-click suppression
  • Short-circuit and thermal overload protection
  • Low electromagnetic interference (EMI)
  • Spread-spectrum modulation for reduced EMI
  • Single-ended analog input interfaces
  • Integrated self-protection circuits, including under-voltage lockout (UVLO)

Additionally, the SSM3302ACPZ-RL offers flexibility with various control modes, including a hardware mode that allows operation without a microcontroller and a software mode for extensive programmability. This versatility makes it a robust solution for designers looking to customize their audio applications.

Analog Devices Inc. is renowned for its commitment to high-quality and performance, and the SSM3302ACPZ-RL is no exception. It represents the perfect blend of power, performance, and ease of use for any audio amplification need. Whether you're designing a portable Bluetooth speaker or a high-fidelity home audio system, the SSM3302ACPZ-RL offers a reliable and efficient solution that will elevate the audio experience.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess