EN
  • EN
  • DE

SSM6322CP-EBZ

Part No SSM6322CP-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL BOARD FOR 24 LEAD LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type Class AB
Output Type 2-Channel (Stereo)
Voltage - Supply ±3V ~ 6V
Board Type Fully Populated
Utilized IC / Part SSM6322
Supplied Contents Board(s)
Base Product Number SSM6322
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 935093-SSM6322CP-EBZ
Ultra Librarian 3D Model Ultra Librarian SSM6322CP-EBZ CAD Model

Description

The SSM6322CP-EBZ by Analog Devices Inc. is a state-of-the-art, high-performance audio amplifier that stands out in the market for its exceptional audio quality and efficiency. Designed to cater to the needs of audio enthusiasts and professionals alike, this product is an excellent choice for a wide range of applications, from high-fidelity home audio systems to professional studio equipment.

Key Features

  • High-Quality Audio Performance: The SSM6322CP-EBZ delivers crystal-clear sound with minimal distortion, ensuring an immersive listening experience.
  • Low Power Consumption: This amplifier is designed for efficiency, with low quiescent current that makes it ideal for battery-powered applications.
  • Wide Voltage Range: It operates across a broad supply voltage range, accommodating various power requirements for different system designs.
  • Thermal Protection: With built-in thermal protection, the SSM6322CP-EBZ is safeguarded against overheating, ensuring reliability and longevity.
  • Flexible Application: The amplifier's compact size and configurable options make it suitable for a diverse array of audio applications.

Product Specifications

The SSM6322CP-EBZ boasts a differential input that reduces common-mode noise and enhances sound quality. It has a high signal-to-noise ratio (SNR) that ensures a clean audio output with less background noise. The device also features a low total harmonic distortion plus noise (THD+N) metric, which is critical for maintaining the integrity of the original audio signal.

Applications

With its robust design and superior audio performance, the SSM6322CP-EBZ is perfect for a variety of applications, including:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Home theater systems
  • Active studio monitors
  • Automotive audio systems

In conclusion, the SSM6322CP-EBZ from Analog Devices Inc. is a versatile and high-quality audio amplifier that offers a perfect blend of performance, efficiency, and reliability for any audio system designer or enthusiast looking to enhance their sound experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess