Product Overview: ST16C554DIJ from Analog Devices Inc.
The ST16C554DIJ is a high-performance quad universal asynchronous receiver-transmitter (QUART) integrated circuit brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This robust component is designed to facilitate serial communication in a variety of applications, ranging from industrial control systems to complex computing environments.
Key Features
- Four Independent UART Channels: Each UART is capable of handling full-duplex communication, providing efficient data processing and transfer.
- High Data Throughput: The device supports baud rates up to 1.5 Mbps, ensuring rapid data exchange suitable for high-speed requirements.
- Flexible Character Length: Users can configure the character length from 5 to 8 bits, allowing for a wide range of data formats.
- Enhanced FIFO Buffers: Equipped with 16-byte FIFOs for each transmit and receive channel, the ST16C554DIJ minimizes CPU overhead for data handling.
- Automatic Hardware and Software Flow Control: This feature helps prevent data loss during high-speed communication and improves overall reliability.
- Modem Control Functions: The device includes a complete set of modem control features, making it ideal for applications requiring remote communication.
- Low Power Consumption: Designed with power efficiency in mind, the ST16C554DIJ is suitable for power-sensitive applications.
Applications
The versatility of the ST16C554DIJ makes it an excellent choice for various applications, including:
- Multi-port Serial Card Applications
- Factory Automation and Process Control Systems
- Point of Sale (POS) Terminals
- Networking Equipment
- Data Concentration Systems
- Remote Access Servers
Product Specifications
The ST16C554DIJ is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range and is compatible with 5V power supply systems. Its robust design and industry-standard footprint make it an easy fit for system upgrades or new designs.
For engineers and designers looking for a reliable and efficient solution for multi-channel serial communication, the ST16C554DIJ from Analog Devices Inc. offers a perfect blend of performance and flexibility.