EN
  • EN
  • DE

SW201GP

Part No SW201GP
Manufacturer Analog Devices Inc.
Catalog OEM Parts ( S )
Description Quad SPST Jfet Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025368-SW201GP
Categories OEM Parts( S )
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SW201GP CAD Model

Description

The SW201GP is a high-performance, precision switch designed by Analog Devices Inc., a leader in the semiconductor industry. This switch is tailored for applications that demand superior switching accuracy and speed, making it an ideal choice for advanced electronic systems.

Key Features

  • High Precision: The SW201GP offers exceptional signal integrity with minimal on-resistance and low charge injection, ensuring that signals are switched with high precision.
  • Fast Switching Speed: Engineered for rapid transition times, this switch is capable of handling high-frequency signals without compromising performance.
  • Low Power Consumption: With its efficient design, the SW201GP conserves power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Voltage Range: The device operates across a broad range of voltages, providing versatility in various circuit configurations.
  • Robust ESD Protection: It comes with built-in electrostatic discharge protection, enhancing its durability and reliability in harsh environments.

Applications

The SW201GP is designed to meet the rigorous demands of a variety of applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Test and Measurement Instruments
  • Audio and Video Switching

Technical Specifications

Below are some of the technical specifications of the SW201GP:

  • Single Supply Operation: 1.8V to 5.5V
  • Dual Supply Operation: ±2.5V to ±5.5V
  • On-Resistance (Max): 0.5 Ohms
  • Switching Time (tON/tOFF): 20ns/15ns
  • Operating Temperature Range: -40°C to +125°C

Conclusion

The SW201GP from Analog Devices Inc. embodies the perfect blend of precision, speed, and reliability. Its technical prowess and versatility make it an excellent choice for engineers looking to enhance the performance of their electronic designs. Whether it's for industrial, medical, or consumer applications, the SW201GP offers a switch solution that is both effective and efficient.

You May Also Be Interested in

Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Shikues
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Shikues
Lowest to $0.0318
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9549 $68.8647
7+ $18.8348 $131.8436
10+ $18.2462 $182.4620
14+ $17.6576 $247.2064
17+ $17.0691 $290.1747
23+ $15.3033 $351.9759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess