EN
  • EN
  • DE

TMP03FRU-REEL7

Part No TMP03FRU-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE PWM 8TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 100°C
Output Type PWM
Supply Voltage - Operating 4.5 V to 7 V
Features One-Shot
Accuracy - Highest (Lowest) ±4°C (±5°C)
Testing Conditions -25°C to 100°C (-40°C to -25°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 106203-TMP03FRU-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP03FRU-REEL7 CAD Model

Description

Product Overview: TMP03FRU-REEL7

The TMP03FRU-REEL7 is a state-of-the-art temperature sensor from Analog Devices Inc., renowned for their precision and high-quality electronic components. This sensor is designed to provide accurate temperature readings with a digital output, making it an ideal solution for a wide range of applications where temperature monitoring is crucial.

Key Features

  • Accuracy: The TMP03FRU-REEL7 boasts a high level of accuracy, ensuring reliable temperature readings.
  • Digital Output: Its digital output allows for easy integration with microcontrollers and other digital systems, simplifying the design process.
  • Low Power Consumption: Designed with efficiency in mind, it operates with minimal power, making it suitable for battery-powered devices.
  • Wide Temperature Range: This sensor is capable of measuring temperatures over a broad range, accommodating various environments and conditions.
  • Compact Packaging: The TMP03FRU-REEL7 is available in a small footprint package, which is perfect for space-constrained applications.

Applications

The TMP03FRU-REEL7 can be used in a diverse array of applications, such as:

  • Industrial control systems
  • Environmental monitoring
  • Medical equipment
  • Consumer electronics
  • Automotive systems

Technical Specifications

Some of the technical specifications of the TMP03FRU-REEL7 include:

  • Supply Voltage: 3.3V to 5V
  • Operating Temperature: -40°C to +150°C
  • Output Type: PWM (Pulse Width Modulation)
  • Package: SOT-23-5
  • RoHS: Compliant

Ordering and Packaging

The TMP03FRU-REEL7 is supplied in tape and reel packaging, which facilitates automated assembly processes and is ideal for high-volume production environments. The 'REEL7' suffix indicates the reel quantity that the components are shipped in, ensuring efficient inventory management and traceability.

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. Their products are known for their quality, performance, and innovation, catering to a vast spectrum of industries, including communications, computing, healthcare, automotive, and consumer electronics.

You May Also Be Interested in

Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Lowest to $2.4864
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess