EN
  • EN
  • DE

TMP36F8-REEL

Part No TMP36F8-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Analog Devices Inc.
Win Source Part Number 218474-TMP36F8-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP36F8-REEL CAD Model

Description

The TMP36F8-REEL is a precision temperature sensor from Analog Devices Inc., renowned for its exceptional quality and performance. This sensor is specifically designed to provide accurate temperature readings without the need for external calibration. The TMP36F8-REEL is part of the TMP36 series, which is known for its low voltage operation and linear temperature scaling.

Key Features

  • Accuracy: The TMP36F8-REEL offers an impressive accuracy of ±2°C over the temperature range of -40°C to +125°C, making it ideal for a wide range of applications.
  • Voltage Range: It operates at a nominal voltage of 2.7V to 5.5V, which allows for use in systems with varying power supplies.
  • Linear Temperature Scaling: The output voltage of the TMP36F8-REEL scales linearly with temperature at 10mV/°C, providing an easy-to-read output that simplifies integration with microcontrollers and ADCs.
  • Low Quiescent Current: With a low quiescent current of less than 50µA, the TMP36F8-REEL is suitable for battery-powered devices where power conservation is critical.
  • No External Calibration: The sensor is factory-calibrated and does not require any additional components or calibration, facilitating a straightforward design process.

Applications

The TMP36F8-REEL is versatile and can be used in various applications, including:

  • Environmental Monitoring
  • Industrial Control Systems
  • Battery Management
  • HVAC Systems
  • Medical and Scientific Instrumentation

Package and Availability

The TMP36F8-REEL is available in a compact 3-pin SOT-23 package, making it suitable for space-constrained applications. The "REEL" designation indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes. Analog Devices Inc. ensures the availability of this product for both small-scale projects and high-volume production.

Conclusion

The TMP36F8-REEL temperature sensor from Analog Devices Inc. stands out with its precision, low power consumption, and ease of use. It is an excellent choice for designers looking for a reliable and straightforward solution for temperature monitoring across various industries.

You May Also Be Interested in

Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Lowest to $32.6253
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $2.8299
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $4.7972
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.2640
Analog Devices Inc.
13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23 | SENSOR DIGITAL -40C-150C 8MSOP
Lowest to $6.6437
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess