Product Overview: SN74LVC1G04GV Single Inverter Gate
The SN74LVC1G04GV from NXP Semiconductors is a high-performance, single inverter gate integrated circuit designed for use in a wide range of digital applications. This device is part of the 74LVC family, which is renowned for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The SN74LVC1G04GV operates at a voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
Key Features
- Logic Type: Inverter
- Supply Voltage Range: 1.65V to 5.5V
- Logic Case Style: SC-74A (SOT-753)
- Operating Temperature Range: -40°C to +125°C
- Output Capability: Standard
- Mounting Type: Surface Mount
- Package: 5-Pin SC-74A (SOT-753)
- Propagation Delay: 3.4ns at 3.3V, 2.9ns at 5V (Max)
The SN74LVC1G04GV offers excellent propagation delay characteristics, ensuring high-speed operation for critical applications. Furthermore, the device features a ±24mA output drive at 3.3V, which provides robust drive capabilities and improved signal integrity.
Applications
Thanks to its versatility and performance, the SN74LVC1G04GV is ideal for a variety of applications, including:
- Logic level translation
- Signal inversion
- Oscillator circuits
- Pulse shaping
- Waveform generation
- Glitch-free power-up/down
The device's small form factor SC-74A package is perfect for space-constrained applications, while its wide operating temperature range ensures reliability in harsh environments.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The SN74LVC1G04GV is subjected to rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. Whether used in commercial, industrial, or automotive applications, this inverter gate is designed to provide a dependable solution for digital logic circuitry.
In summary, the SN74LVC1G04GV from NXP is a versatile, high-performance single inverter gate that offers low-voltage operation, fast propagation times, and robust output drive capabilities, making it a suitable choice for a multitude of digital applications.