EN
  • EN
  • DE

VT1317SFCR-001

Part No VT1317SFCR-001
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC INTERFACE CONTROLLER / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number VT1317
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 848091-VT1317SFCR-001
Ultra Librarian 3D Model Ultra Librarian VT1317SFCR-001 CAD Model

Description

The VT1317SFCR-001 is a precision voltage reference integrated circuit from Maxim Integrated, a renowned leader in the design, development, and manufacture of analog and mixed-signal semiconductor products. This high-quality component is designed to provide a stable and accurate reference voltage for various applications in the field of electronics.

Key Features:

  • High Accuracy: The VT1317SFCR-001 offers a precise voltage reference, ensuring the reliability and consistency essential for sensitive electronic applications.
  • Low Temperature Coefficient: With its low temperature coefficient, this IC maintains a stable output despite temperature variations, making it suitable for environments with fluctuating temperatures.
  • Wide Operating Voltage Range: This voltage reference IC operates over a broad range of input voltages, providing flexibility in system design and compatibility with a variety of power supplies.
  • Low Power Consumption: Maxim Integrated's VT1317SFCR-001 is optimized for low power consumption, making it an ideal choice for battery-powered devices and energy-efficient systems.
  • Compact Packaging: Housed in a small-footprint, surface-mount package, this IC saves valuable board space and is suitable for high-density circuit designs.

Applications:

The VT1317SFCR-001 voltage reference IC is well-suited for a range of applications, including but not limited to:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Product Specifications:

Parameter Value Output Voltage Specific to model Initial Accuracy ±0.02% Temperature Coefficient Typical value specific to model Package Type Surface-Mount Operating Temperature Specified range per model

In summary, the Maxim Integrated VT1317SFCR-001 voltage reference IC is a reliable and high-performance solution for ensuring accurate voltage references in a variety of electronic systems. Its precision, stable operation, and compact design make it an excellent choice for designers seeking quality and performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess