EN
  • EN
  • DE

VT1317SFCX

Part No VT1317SFCX
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC INTERFACE CONTROLLER WLCSP / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number VT1317
Standard Package 2,500 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 400046-VT1317SFCX
Ultra Librarian 3D Model Ultra Librarian VT1317SFCX CAD Model

Description

Maxim Integrated's VT1317SFCX: A Versatile Voltage Tracker

The VT1317SFCX from Maxim Integrated is a state-of-the-art voltage tracker that offers robust features for a wide range of applications. This highly integrated device is designed to ensure precise tracking of voltages, making it an essential component for power management solutions in various electronic systems.

Key Features

  • High Accuracy: The VT1317SFCX boasts excellent voltage tracking accuracy, ensuring that the output closely follows the input voltage within a tight tolerance range. This precision is critical for sensitive electronic circuits that require stable and consistent power supply.
  • Low Dropout: With a low dropout performance, this voltage tracker operates efficiently even when the input-to-output voltage differential is minimal. This feature allows for better power conservation and extends the battery life of portable devices.
  • Wide Operating Range: The device can handle a broad range of input voltages, making it suitable for various applications from industrial to consumer electronics. Its versatility is further enhanced by its ability to operate over a wide temperature range, ensuring reliability under different environmental conditions.
  • Protection Features: The VT1317SFCX is equipped with multiple protection mechanisms, including over-current protection, thermal shutdown, and reverse battery protection. These safeguards contribute to the longevity of the product and the safety of the systems in which it is used.
  • Compact Footprint: Designed in a small form factor, the product is ideal for space-constrained applications. Its compact size does not compromise its performance, maintaining full functionality in a miniature package.

Applications

The VT1317SFCX is an excellent choice for a variety of applications that require reliable voltage tracking. It is commonly used in:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

Maxim Integrated's commitment to quality and innovation is evident in the VT1317SFCX voltage tracker. Its combination of precision, efficiency, and versatility makes it a top choice for designers looking for a reliable voltage tracking solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1920 $119.2000
150+ $1.1550 $173.2500
210+ $1.1180 $234.7800
270+ $1.0799 $291.5730
360+ $0.9690 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess