EN
  • EN
  • DE

VT357FCR-ADJ

Part No VT357FCR-ADJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description INTEGRATED CIRCUIT / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number VT357
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 400240-VT357FCR-ADJ
Ultra Librarian 3D Model Ultra Librarian VT357FCR-ADJ CAD Model

Description

Maxim Integrated Product VT357FCR-ADJ Overview

The VT357FCR-ADJ from Maxim Integrated is a high-performance, adjustable voltage regulator designed to cater to a wide range of applications. This regulator is known for its reliability and efficiency, making it an ideal choice for designers looking to maintain stable voltage levels in their electronic circuits.

Key Features

  • Adjustable Output: The VT357FCR-ADJ offers an adjustable output voltage, allowing users to tailor the output to meet the specific requirements of their application. This flexibility makes it suitable for a variety of uses, from powering sensitive analog circuits to serving as a reference voltage.
  • High Accuracy: Precision is critical in voltage regulation, and the VT357FCR-ADJ does not disappoint. It provides highly accurate voltage regulation, ensuring that connected components receive a consistent and precise voltage supply.
  • Low Dropout: This regulator features a low dropout voltage, which means it can continue to provide a regulated output even when the supply voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of the available voltage is crucial.
  • Thermal Protection: To ensure the long-term reliability of the device, the VT357FCR-ADJ is equipped with thermal protection features that prevent it from overheating. This protection helps to safeguard both the regulator and the overall system in which it is used.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature range, which makes it suitable for challenging environmental conditions.

Applications

The versatility of the VT357FCR-ADJ makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Battery-powered devices
  • Consumer electronics
  • Portable and handheld devices
  • Microprocessor and microcontroller systems
  • Power management systems

In conclusion, the VT357FCR-ADJ voltage regulator by Maxim Integrated is a top choice for designers who need an adjustable, accurate, and dependable power management solution. Its comprehensive features and robust design ensure that it can meet the demands of a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess