EN
  • EN
  • DE

ZT3243LFEY

Part No ZT3243LFEY
Manufacturer Analog Devices Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975880-ZT3243LFEY
Categories OEM Parts(T-Z)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZT3243LFEY CAD Model

Description

The ZT3243LFEY from Analog Devices Inc. is a high-performance, low-power, octal transceiver module designed for bi-directional communication in industrial, networking, and telecommunication applications. This advanced product features eight non-inverting drivers and receivers, which makes it an ideal choice for interfacing between data buses and transmission lines.

Key Features

  • Interface Type: The ZT3243LFEY utilizes a standard UART interface for easy integration into a variety of systems.
  • Data Rate: It supports high-speed data rates, ensuring efficient data transmission even in demanding environments.
  • Power Supply: Operating with a single 3.3V power supply, the ZT3243LFEY is optimized for low-power consumption, making it suitable for battery-powered devices.
  • Temperature Range: This robust transceiver can operate over an extended temperature range, ensuring reliable performance under varying conditions.
  • Protection: Built-in electrostatic discharge (ESD) protection guards against damage from static electricity, enhancing the longevity of the product.

Applications

The ZT3243LFEY is versatile and can be used in a wide array of applications, including:

  • Industrial control systems
  • Data communication networks
  • Telecommunication equipment
  • Point of Sale (POS) terminals
  • Network routers and switches

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ZT3243LFEY is no exception. Each unit is rigorously tested to meet high standards of performance and durability, ensuring that customers receive a product they can depend on for critical applications.

Ordering Information

The ZT3243LFEY is available for order now. For detailed product specifications, pricing, and availability, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Xilinx Inc.
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9785 $59.3550
75+ $1.6239 $121.7925
115+ $1.5731 $180.9065
155+ $1.5223 $235.9565
200+ $1.4715 $294.3000
265+ $1.3190 $349.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess