EN
  • EN
  • DE

TL431ACUS

Part No TL431ACUS
Manufacturer Analog Intergrations Corporation
Catalog Electronic Wholesale
Description Adjustable Precision Shunt Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1268314-TL431ACUS
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431ACUS CAD Model

Description

The TL431ACUS is a precision adjustable shunt regulator manufactured by Analog Integrations Corporation. This three-terminal device functions as a programmable zener diode. It can be configured to provide a stable output voltage, making it suitable for use in voltage regulators, voltage references, and error amplifiers. The TL431ACUS offers excellent temperature stability and a wide operating current range, providing flexibility in various circuit designs.

Applications

  • Voltage Regulators: The TL431ACUS is used to create stable and adjustable voltage regulators.
  • Voltage References: It is implemented as a precise voltage reference in instrumentation and control systems.
  • Overvoltage Protection: The device is utilized in overvoltage protection circuits to prevent damage from excessive voltage.
  • Current Sources: The TL431ACUS can be configured as a constant current source for various applications.
  • Error Amplifiers: It is employed in error amplifier circuits for feedback control systems.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Precision Reference: Offers a precise internal voltage reference.
  • Low Output Noise: Provides stable and low-noise output voltage.
  • Wide Operating Current Range: Functions across a broad range of operating currents.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits

  • Stable Voltage Regulation: Provides stable and reliable voltage regulation.
  • Accurate Voltage Reference: Offers a precise voltage reference for accurate measurements.
  • Flexible Design: Adjustable output voltage allows for versatile circuit designs.
  • Improved Circuit Performance: Low noise and excellent temperature stability enhance circuit performance.
  • Protection Against Overvoltage: Protects circuits from damage due to excessive voltage.

Additional Details

The TL431ACUS operates by comparing its reference voltage to a fraction of its output voltage, which is set by external resistors. The device adjusts its conduction to maintain the output voltage at the desired level. Proper selection of external components is crucial for optimal performance. The TL431ACUS is typically available in a small outline transistor (SOT) package or similar surface-mount package. Consult the manufacturer’s datasheet for detailed electrical specifications, including reference voltage accuracy, operating current range, and temperature characteristics, to ensure proper implementation and optimal performance in various applications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $8.5447
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Atmel
Lowest to $24.7389
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess