EN
  • EN
  • DE

BD2425J5050A

Part No BD2425J5050A
Manufacturer Anaren
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1015125-BD2425J5050A
Categories OEM Parts(A-B)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD2425J5050A CAD Model

Description

The Anaren BD2425J5050A is a surface-mount directional coupler designed for various RF applications. This component is engineered to split or combine RF signals with minimal loss and high isolation, making it suitable for use in communication systems, radar, and test equipment. It provides a defined coupling factor, allowing for precise signal monitoring and control.

Applications:

  • Communication Systems: Used in cellular base stations and wireless communication devices for signal splitting and combining.
  • Radar Systems: Employed in radar front-ends for power monitoring and signal distribution.
  • Test and Measurement Equipment: Integrated into test equipment for signal analysis and calibration.
  • Satellite Communication: Utilized in satellite transceivers for signal routing and power detection.
  • Military Applications: Deployed in military communication and radar systems requiring high reliability and performance.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • High Isolation: Provides high isolation between ports, minimizing unwanted signal leakage.
  • Low Insertion Loss: Offers minimal signal loss, ensuring efficient signal transmission.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Wideband Performance: Operates over a broad frequency range, accommodating various RF signals.
  • Defined Coupling Factor: Provides a specific coupling factor, allowing for precise signal monitoring and control.

Benefits:

  • Improved Signal Integrity: High isolation and low insertion loss ensure minimal signal distortion, improving overall system performance.
  • Simplified Assembly: SMT design simplifies the manufacturing process and reduces assembly time.
  • Space Savings: Compact size allows for integration into small form factor devices.
  • Versatile Application: Wideband performance makes it suitable for various RF applications.
  • Precise Signal Control: Defined coupling factor enables precise signal monitoring and control.

Additional Details:

The BD2425J5050A is typically constructed using ceramic or laminate materials to ensure high performance and reliability. Its electrical specifications include frequency range, insertion loss, isolation, coupling factor, and return loss. These parameters are crucial for selecting the appropriate coupler for a specific application. The component is designed to meet stringent environmental requirements, making it suitable for harsh operating conditions. It plays a key role in ensuring the performance and reliability of RF systems by providing accurate signal distribution and monitoring.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess