EN
  • EN
  • DE

PD0922J7575D2HF

Part No PD0922J7575D2HF
Manufacturer Anaren
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 950MHZ-2.15GHZ 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 18 Weeks
Features RF Power Divider 950 MHz ~ 2.15 GHz Isolation (Min) 14dB, 11dB Return Loss 0805 (2012 Metric)
Manufacturer Anaren
Series Xinger®
Package Reel - TR
Package 0805 (2012 Metric)
Family Name PD0922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.70.0000
Other Part Number 1173-1095-2, 1173-1095-1, 1173-1095-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888803-PD0922J7575D2HF
Ultra Librarian 3D Model Ultra Librarian PD0922J7575D2HF CAD Model

Description

The Anaren Xinger® PD0922J7575D2HF is an RF power divider with a frequency range of 950 MHz to 2.15 GHz. The PD0922J7575D2HF is an RF power divider with a frequency range of 950 MHz to 2.15 GHz.

  • Type: RF Power Divider
  • Manufacturer: Anaren
  • Series: Xinger®
  • Frequency Range: 950 MHz to 2.15 GHz
  • Isolation: 14dB minimum
  • Return Loss: 11dB
  • Package: 0805 (2012 Metric)
  • Packaging: Reel
  • Family: PD0922
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 18 weeks

You May Also Be Interested in

Analog Devices Inc.
IC DIVIDER X2 PRESCALER 16-QFN
Lowest to $79.3992
M/A-Com Technology Solutions
RF POWER DIVIDER 5MHZ-1GHZ SM-55 / 2 Way 0º Power Divider 5-1000MHz
Lowest to $3.3476
Mini-Circuits
RF PWR DVDR 1GHZ-3GHZ 6SMD
Lowest to $6.3733
Anaren
Power Dividers
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $3.7641
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Lowest to $42.9920
Anaren
Ultra Low Profile 0805 Power Divider 50Ω to 50Ω
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.7GHZ-2.7GHZ 6SMD
Lowest to $17.4627
Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6667 $60.0030
215+ $0.5470 $117.6050
330+ $0.5299 $174.8670
455+ $0.5128 $233.3240
585+ $0.4957 $289.9845
780+ $0.4444 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess