EN
  • EN
  • DE

TPS62824ADMQR

Part No TPS62824ADMQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.4-V TO 5.5-V INPUT, 1-A STEP-D  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A 6-VFDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 4V
Current - Output 1A
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 6-VFDFN
Supplier Device Package 6-VSON-HR (1.5x1.5)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS62824ADMQRTR,296-TPS62824ADMQRDKR,296-TPS62824ADMQRCT
Standard Package 3,000
Win Source Part Number 961830-TPS62824ADMQR
Ultra Librarian 3D Model Ultra Librarian TPS62824ADMQR CAD Model

Description

The TPS62824ADMQR is a highly-efficient, synchronous step-down converter brought to you by Texas Instruments, a leader in the semiconductor industry. This compact, integrated circuit is designed to meet the power management requirements of various applications, including portable electronics, networking devices, and industrial systems.

Key Features

  • High Efficiency: The TPS62824ADMQR boasts an exceptional energy efficiency rating, which is crucial for extending battery life in portable devices. Its state-of-the-art design minimizes power loss during conversion, ensuring that your device operates optimally for longer periods.
  • Wide Input Voltage Range: This versatile converter supports an input voltage range from 2.4V to 5.5V, making it suitable for a wide array of power sources, from single-cell lithium-ion batteries to 5V power supplies.
  • Adjustable Output Voltage: Flexibility is key, and the TPS62824ADMQR offers an adjustable output voltage range from 0.6V to VIN, allowing designers to tailor the power supply to their specific needs.
  • Compact Footprint: With its small QFN package, the TPS62824ADMQR is ideal for space-constrained applications, enabling designers to maximize functionality in minimal PCB real estate.
  • Thermal Protection: Safety is paramount, and this converter includes thermal shutdown protection to prevent damage from overheating, ensuring the longevity and reliability of your application.
  • Low Standby Current: The device features an ultra-low standby current, which is essential for reducing power consumption when the device is in idle mode.

Applications

The TPS62824ADMQR is adept at powering sensitive electronics that require a stable and efficient power supply. It is commonly used in:

  • Smartphones and Tablets
  • Wireless Power Transmitters and Receivers
  • Portable Medical Devices
  • IoT Devices
  • Industrial Controls

In summary, the TPS62824ADMQR from Texas Instruments is a high-performance, adaptable power solution that meets the stringent demands of modern electronic devices. Its combination of efficiency, versatility, and compact design makes it an excellent choice for your next power-sensitive project.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8892 $53.3520
140+ $0.7296 $102.1440
215+ $0.7068 $151.9620
295+ $0.6840 $201.7800
380+ $0.6612 $251.2560
510+ $0.5928 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess