EN
  • EN
  • DE

NCP45495XMNTWG

Part No NCP45495XMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description L MANGO / Power Supply Controller Four Power Supply Monitor 32-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications Four Power Supply Monitor
Voltage - Input 5V ~ 26V
Voltage - Supply 2.8V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number NCP45495
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991
HTSUS 8542.39.0001
Win Source Part Number 1354984-NCP45495XMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP45495XMNTWG CAD Model

Description

ON Semiconductor NCP45495XMNTWG Product Overview

The NCP45495XMNTWG is a cutting-edge integrated circuit (IC) from ON Semiconductor, designed to cater to the demanding requirements of modern electronic applications. This high-performance product is part of ON Semiconductor's portfolio of power management solutions, which are renowned for their reliability, efficiency, and innovation. The NCP45495XMNTWG is specifically engineered to provide optimal performance in a variety of applications, including consumer electronics, automotive systems, industrial controls, and communication infrastructure.

Key Features

  • High Efficiency: The NCP45495XMNTWG is designed for high-efficiency operation, which helps to reduce power consumption and heat generation, thereby extending the lifespan of the end product.
  • Advanced Power Management: This IC incorporates sophisticated power management features that ensure stable operation even under varying load conditions, making it ideal for systems that require consistent performance.
  • Compact Footprint: With its small form factor, the NCP45495XMNTWG is perfect for space-constrained applications, allowing designers to minimize the size of their PCB layouts.
  • Robust Protection Features: The device includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, which contribute to the safety and durability of the end application.

Applications

The versatility of the NCP45495XMNTWG makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable and wearable devices where power efficiency and space savings are critical.
  • Automotive applications requiring robust performance under harsh conditions.
  • Power supply units where precise regulation and protection are necessary.
  • Industrial and automation systems that demand reliable and continuous operation.

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The NCP45495XMNTWG is manufactured under stringent quality control processes, ensuring that it meets the highest industry standards. Additionally, ON Semiconductor provides comprehensive technical support for their products, offering designers the assistance they need to integrate the NCP45495XMNTWG into their projects successfully.

In conclusion, the NCP45495XMNTWG from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/LI
Lowest to $7.5780
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
PMBUS X+Y 4 PHASE DIGI CONT 40LD
Lowest to $14.5492
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $30.2685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1824 $53.2080
105+ $0.9702 $101.8710
160+ $0.9398 $150.3680
220+ $0.9095 $200.0900
285+ $0.8792 $250.5720
385+ $0.7883 $303.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,779 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess