EN
  • EN
  • DE

RFP-1398-20DB

Part No RFP-1398-20DB
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835415-RFP-1398-20DB
Ultra Librarian 3D Model Ultra Librarian RFP-1398-20DB CAD Model

Description

The Anaren RFP-1398-20DB is a high-performance attenuator designed to reduce signal power by a defined amount, typically 20dB in this case. It is used in a wide range of radio frequency (RF) and microwave applications to control signal levels, prevent overloading of sensitive components, and improve impedance matching.

Applications

  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and network analyzers to calibrate and control signal levels.
  • Wireless Communication Systems: Employed in cellular base stations, WLAN routers, and satellite communication systems to adjust signal strength and prevent receiver overload.
  • Radar Systems: Used to attenuate signals in radar receivers to improve dynamic range and prevent saturation.
  • RF Amplifiers: Utilized to control the gain of amplifiers and prevent distortion.
  • Laboratory Setups: Provides a known attenuation for various RF experiments and measurements.

Features

  • Precise Attenuation Value: Provides a highly accurate 20dB attenuation.
  • Wide Frequency Range: Operates effectively over a broad frequency spectrum.
  • Low VSWR: Maintains a good impedance match, minimizing signal reflections.
  • High Power Handling: Can withstand significant input power levels without degradation.
  • Compact Size: Small form factor for easy integration into various RF circuits.

Benefits

  • Improved Signal Control: Allows precise adjustment of signal levels to optimize system performance.
  • Protection of Sensitive Components: Prevents overloading of receivers and other sensitive devices.
  • Enhanced System Reliability: Improves the stability and reliability of RF and microwave systems.
  • Accurate Measurements: Enables precise and repeatable measurements in test and measurement applications.
  • Simplified Circuit Design: Facilitates easier design of RF circuits by providing a known attenuation value.

Additional Details

The RFP-1398-20DB attenuator typically uses a resistive network to achieve the desired attenuation. It is designed to maintain a consistent impedance, typically 50 Ohms, to minimize signal reflections and ensure accurate signal transmission. The attenuator is constructed using high-quality materials and manufacturing processes to ensure long-term stability and reliability. Its wide frequency range and low VSWR make it suitable for a wide variety of applications. In test equipment, attenuators are used to extend the range of signal generators and spectrum analyzers, allowing them to measure higher power levels. In communication systems, they are used to control signal levels and prevent interference. Proper use of attenuators is critical for achieving optimal performance and reliability in RF and microwave systems.

The device's robust construction makes it ideal for use in demanding environments where precision and reliability are paramount.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess