EN
  • EN
  • DE

XC2100A-10ST

Part No XC2100A-10ST
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842608-XC2100A-10ST
Ultra Librarian 3D Model Ultra Librarian XC2100A-10ST CAD Model

Description

The XC2100A-10ST is a surface-mount quadrature hybrid coupler manufactured by Anaren. These couplers are designed for a wide range of applications requiring precise signal splitting and combining while maintaining excellent phase and amplitude balance.

Applications:

  • Wireless communication systems: Used in base stations, repeaters, and other wireless infrastructure.
  • Satellite communication systems: Employed in transceivers and signal distribution networks.
  • Radar systems: Used for signal splitting and combining in radar front-ends.
  • Test and measurement equipment: Utilized in signal generators, network analyzers, and other precision instruments.
  • Balanced amplifiers: Used to create balanced amplifier configurations for improved performance.

Features:

  • Surface Mount Package: Designed for easy integration into printed circuit boards (PCBs).
  • High Isolation: Provides excellent isolation between ports, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • Excellent Amplitude Balance: Delivers consistent signal amplitude across the output ports.
  • Excellent Phase Balance: Maintains precise phase relationships between the output ports.
  • Wide Bandwidth: Operates over a broad frequency range, accommodating diverse applications.

Benefits:

  • Improved System Performance: Enhances overall system performance due to its precise signal splitting and combining capabilities.
  • Reduced Signal Distortion: Minimizes signal distortion due to its excellent amplitude and phase balance.
  • Simplified Design: Facilitates easier design and integration into complex systems.
  • Increased Reliability: Offers high reliability due to its robust design and construction.
  • Cost-Effective Solution: Provides a cost-effective solution for signal splitting and combining needs.

Additional Details:

The XC2100A-10ST quadrature hybrid coupler operates within a specific frequency range, typically in the RF or microwave spectrum. It is characterized by its impedance, typically 50 ohms, and its power handling capability, which is crucial for determining its suitability for various applications. The exact specifications, including frequency range, insertion loss, isolation, amplitude balance, phase balance, VSWR, and power handling, should be verified from the manufacturer's datasheet to ensure compatibility with the intended application.

This component is commonly used to generate I/Q signals or to combine signals in a phase-coherent manner. Its small size and surface mount form factor make it suitable for high-density circuit board designs. The robust construction ensures reliable performance in demanding environments.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess