EN
  • EN
  • DE

XDL09-8-080S

Part No XDL09-8-080S
Manufacturer Anaren
Catalog Delay Lines
Description INDUCTOR DELAY LINE 8.13NS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Delay Time 8.13 ns
Tolerance ±0.18nS
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Surface Mount
Case / Package Nonstandard, 4 Lead
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1597899-XDL09-8-080S
Ultra Librarian 3D Model Ultra Librarian XDL09-8-080S CAD Model

Description

N

You May Also Be Interested in

Anaren
INDUCTOR DELAY LINE 13.9NS SMD
Lowest to $24.5920
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $4.4806
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 3.975NS SMD
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23
Lowest to $9.8576
Anaren
IND DELAY LINE 2.0NS SMD / 2.12 ns ±0.28nS Inductor Delay Line 2-SMD
Lowest to $5.3158
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $11.6418
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN
Lowest to $11.0977

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess