EN
  • EN
  • DE

XDL20-3-050S

Part No XDL20-3-050S
Manufacturer Anaren
Catalog Delay Lines
Description INDUCTOR DELAY LINE 3.975NS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Delay Time 3.975 ns
Tolerance ±0.16nS
Temperature Range - Operating -55°C ~ 85°C
Mounting Type Surface Mount
Case / Package Nonstandard, 2 Lead
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1597900-XDL20-3-050S
Ultra Librarian 3D Model Ultra Librarian XDL20-3-050S CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
IC DELAY LN 256TAP 1275NS 16SOIC
Lowest to $44.0085
Anaren
IND DELAY LINE 2.0NS SMD / 2.12 ns ±0.28nS Inductor Delay Line 2-SMD
Lowest to $5.3158
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN
Lowest to $12.6109
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $11.6418
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $4.4806
Anaren
INDUCTOR DELAY LINE 7.775NS SMD / Surface Mount Delay Line 9.78ns MAX 4-Pin SMD
Lowest to $12.3051
Anaren
INDUCTOR DELAY LINE 11.45NS SMD / 11.45 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 4 Lead
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 8.13NS SMD
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $7.6885

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess