EN
  • EN
  • DE

XDL20-7-115S

Part No XDL20-7-115S
Manufacturer Anaren
Catalog Delay Lines
Description INDUCTOR DELAY LINE 11.45NS SMD  /  11.45 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 4 Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Delay Lines
Mfr TTM Technologies, Inc.
Series Xinger®
Package Tape & Reel (TR)
Delay Time 11.45 ns
Tolerance ±0.20nS
Temperature Range - Operating -55°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard, 4 Lead
Impedance 50 Ohms
Current 100 mA
Base Product Number XDL20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Standard Package 250
Win Source Part Number 1180451-XDL20-7-115S
Ultra Librarian 3D Model Ultra Librarian XDL20-7-115S CAD Model

Description

The Xinger® series delay line from TTM Technologies, Inc. features a nonstandard, 4-lead package/case and offers a delay time of 11.45 ns with a tolerance of ±0.20nS.

  • Package/Case: Nonstandard, 4-Lead
  • Delay Time: 11.45 ns
  • Delay Tolerance: ±0.20nS
  • Impedance: 50 Ohms
  • Current: Up to 100 mA
  • Category: Inductor, Coil, Choke Series
  • Application: Delay Lines
  • Mounting Type: Surface Mount Technology (SMT)
  • Temperature Range: -55°C to 85°C
  • RoHS: Compliant
  • ECCN: EAR99
  • REACH: Unaffected
  • Packaging: Tape and Reel (TR)
  • Standard Package: 250 units

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23
Lowest to $9.8576
Anaren
INDUCTOR DELAY LINE 2.85NS SMD / 2.85 ns ±0.30nS Inductor Delay Line 100 mA Nonstandard, 4 Lead
Lowest to $4.1016
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $4.4806
Anaren
INDUCTOR DELAY LINE 3.975NS SMD
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 8.13NS SMD
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN
Lowest to $11.0977
Analog Devices Inc.
IC DELAY LN 256TAP 1275NS 16SOIC
Lowest to $40.6844
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess