EN
  • EN
  • DE

XDL20-11-180S

Part No XDL20-11-180S
Manufacturer Anaren
Catalog Delay Lines
Description INDUCTOR DELAY LINE 11.25NS SMD  /  11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Delay Lines
Mfr TTM Technologies, Inc.
Series Xinger®
Package Tape & Reel (TR)
Delay Time 11.25 ns
Tolerance ±0.20nS
Temperature Range - Operating -55°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard, 5 Lead
Impedance 50 Ohms
Current 100 mA
Base Product Number XDL20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Standard Package 250
Win Source Part Number 1232692-XDL20-11-180S
Ultra Librarian 3D Model Ultra Librarian XDL20-11-180S CAD Model

Description

The TTM Technologies XDL20-11-180S is a delay line used in inductors, coils, and chokes.

  • Tolerance: ±0.20nS
  • Impedance: 50 Ohms
  • Current: 100 mA
  • Delay Time: 11.25 ns
  • Series: Xinger
  • Package/Case: Nonstandard, 5-lead
  • REACH: REACH unaffected
  • ECCN: EAR99

You May Also Be Interested in

Anaren
INDUCTOR DELAY LINE 11.45NS SMD / 11.45 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 4 Lead
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Lowest to $11.6418
Anaren
INDUCTOR DELAY LINE 3.975NS SMD
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN
Lowest to $11.0977
Analog Devices Inc.
TIMERBLOX: DELAY BLOCK/ DEBOUNCE
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 2.85NS SMD / 2.85 ns ±0.30nS Inductor Delay Line 100 mA Nonstandard, 4 Lead
Lowest to $4.1016
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
MXD1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess