EN
  • EN
  • DE

XDL21-8-140R

Part No XDL21-8-140R
Manufacturer Anaren
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006935-XDL21-8-140R
Categories OEM Parts(T-Z)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XDL21-8-140R CAD Model

Description

The XDL21-8-140R is a directional coupler manufactured by Anaren. Directional couplers are passive devices used in RF and microwave systems to sample a portion of the transmitted power for monitoring or measurement purposes. This particular model is designed for specific frequency ranges and power levels, making it suitable for various applications in telecommunications, radar systems, and test equipment.

Applications:

  • Power Monitoring: Used to monitor the forward and reflected power in a transmission line.
  • Signal Sampling: Provides a sample of the RF signal for analysis and measurement.
  • VSWR Measurement: Employed in VSWR (Voltage Standing Wave Ratio) bridges to measure the impedance matching of a load.
  • ALC (Automatic Level Control) Circuits: Used in ALC circuits to maintain a constant output power.
  • Radar Systems: Integrated into radar systems for signal processing and monitoring.

Features:

  • High Directivity: Offers excellent isolation between the input and isolated ports.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • Wide Frequency Range: Operates over a broad frequency spectrum, enhancing versatility.
  • Compact Size: Designed with a small form factor for easy integration into various systems.
  • High Power Handling: Capable of handling significant RF power levels.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing accurate power monitoring and signal sampling.
  • Enhanced Reliability: Ensures reliable operation with its robust design and high-quality components.
  • Cost-Effective Solution: Offers a cost-effective solution for power monitoring and signal sampling needs.
  • Simplified Integration: Simplifies system integration due to its compact size and ease of use.
  • Accurate Measurements: Provides accurate measurements for precise system analysis.

Additional Details:

Specific details regarding the frequency range, coupling factor, directivity, and insertion loss are crucial for selecting the appropriate directional coupler. These parameters determine the coupler's suitability for a particular application. The XDL21-8-140R's specifications should be consulted to ensure compatibility with the intended system requirements. Typically, these couplers are constructed using materials that offer good thermal stability and low RF losses. Ensure proper grounding and impedance matching when integrating the directional coupler into a system to maintain optimal performance. The power handling capabilities should also be carefully considered to prevent damage to the coupler or the connected equipment.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess