EN
  • EN
  • DE

AE2203B10566

Part No AE2203B10566
Manufacturer Anatech Electronics Inc.
Catalog RF Filters
Description 2203 MHZ CAVITY BANDPASS FILTER / 2.203GHz Center Frequency Band Pass RF Filter (Radio Frequency) 15MHz Bandwidth Module, SMA Connectors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Anatech Electronics Inc.
Package Box
Frequency 2.203GHz Center
Bandwidth 15MHz
Filter Type Band Pass
Ripple 0.05dB
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Dimension 1.900" L x 1.300" W (48.26mm x 33.02mm)
Height (Max) 0.450" (11.43mm)
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0000
Other Names 3078-AE2203B10566
Standard Package 1
Win Source Part Number 1173706-AE2203B10566
Ultra Librarian 3D Model Ultra Librarian AE2203B10566 CAD Model

Description

The Anatech Electronics Inc. AE2203B10566 is a bandpass filter with a center frequency of 2.203 GHz and 15 MHz bandwidth.

  • Filter Type: Bandpass Filter
  • Center Frequency: 2.203 GHz
  • Bandwidth: 15 MHz
  • Mounting Type: Chassis Mounting
  • Package: Module Package
  • Connectors: SMA Connectors
  • Maximum Height: 0.450 inches
  • Ripple: 0.05 dB
  • Package Length: 1.900 inches
  • Package Width: 1.300 inches
  • RoHS Compliance: Not Applicable
  • Application: Ideal for RF filters

You May Also Be Interested in

Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.3181
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Johanson Technology Inc.
Ceramic Filters Low Pass 2450MHz 0.5dB 50Ohm SMD 6Pin T/R / FILTER LOWPASS 2.4GHZ WIFI
Lowest to $0.2474
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.7191
Johanson Technology Inc.
FILTER BANDPASS 3.6GHZ
Lowest to $0.3696

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess