EN
  • EN
  • DE

FRC0603J473 TS

Part No FRC0603J473 TS
Manufacturer Anhui Fojan Electronic Technology Co., Ltd.
Catalog Chip Resistor - Surface Mount
Description 47kΩ ±5% 100mW 0603 Thick Film Resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package 0603
Resistance 47kΩ
Power(Watts) 100mW
Operating Temperature -55℃~+155℃
Voltage Rating 75V
Type Thick Film Resistor
Temperature Coefficient ±100ppm/℃
Tolerance ±5%
Ultra Librarian 3D Model Ultra Librarian FRC0603J473 TS CAD Model

Description

Microchip Technology Product 0218-002PR Overview

The Product 0218-002PR by Microchip Technology is a state-of-the-art microcontroller (MCU) that offers a perfect blend of power efficiency, performance, and reliability. Designed to cater to a wide range of applications, this product is an ideal choice for developers looking to create advanced systems in sectors such as automotive, industrial control, smart home devices, and the Internet of Things (IoT).

Key Features:

  • High-Performance Core: At the heart of the 0218-002PR lies a powerful core that can execute instructions swiftly and efficiently, ensuring smooth operation even in demanding situations.
  • Low Power Consumption: This MCU is engineered to be energy efficient, making it suitable for battery-powered applications where power conservation is crucial.
  • Advanced Peripherals: It comes equipped with a variety of peripherals that extend its capabilities, including multiple communication interfaces, analog-to-digital converters (ADCs), and timers.
  • Robust Security Features: Security is a top priority for Microchip Technology. The 0218-002PR includes features designed to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: With ample memory options, this MCU allows for flexible program and data storage, accommodating complex applications and future updates.
  • Development Support: Microchip Technology provides extensive development support for the 0218-002PR, including software libraries, development boards, and a strong community forum.

Applications:

The versatility of the 0218-002PR makes it a prime candidate for a multitude of applications. It's particularly well-suited for embedded systems that require a robust MCU for real-time processing, connectivity, and control tasks. Its feature set enables it to be the core component in systems ranging from smart sensors and actuators to complex control systems in automotive and industrial environments.

Why Choose Product 0218-002PR?

When it comes to building reliable and efficient embedded systems, the Microchip Technology Product 0218-002PR stands out for its combination of performance, power efficiency, and security. Its comprehensive feature set, backed by Microchip's renowned support and resources, makes it a smart choice for developers and engineers looking to push the boundaries of what's possible with modern microcontrollers.

You May Also Be Interested in

Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
83,335+ $0.0006 $50.0010
200,000+ $0.0005 $100.0000
300,000+ $0.0005 $150.0000
400,000+ $0.0005 $200.0000
500,000+ $0.0005 $250.0000
750,000+ $0.0004 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 83335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess