EN
  • EN
  • DE

APA2020RI-TRL

Part No APA2020RI-TRL
Manufacturer Anpec
Catalog Hard To Find
Description Stereo 2-W Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146270-APA2020RI-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APA2020RI-TRL CAD Model

Description

The APA2020RI-TRL is a fully differential audio power amplifier manufactured by Anpec Electronics. It is designed to deliver high-quality audio output with minimal external components, making it suitable for portable audio devices and other space-constrained applications.

Applications:

  • Mobile Phones
  • Portable Media Players
  • Laptop Computers
  • Tablets
  • Bluetooth Speakers

Features:

  • Fully Differential Amplifier Architecture
  • Low THD+N (Total Harmonic Distortion + Noise)
  • High PSRR (Power Supply Rejection Ratio)
  • Integrated Shutdown Function
  • Short-Circuit Protection
  • Thermal Shutdown Protection
  • Small Package Size

Benefits:

  • Improved Audio Quality due to differential architecture reducing noise
  • High Fidelity audio reproduction with low distortion
  • Immunity to power supply noise, improving audio performance
  • Reduced power consumption during inactive periods
  • Protection against damage from short circuits and overheating
  • Ease of integration into compact devices

The APA2020RI-TRL is capable of delivering up to a specified amount of power (refer to datasheet for specific value) into a specified load (refer to datasheet for specific value). It operates on a wide supply voltage range, making it versatile for different power supply configurations. The fully differential architecture minimizes common-mode noise, resulting in a cleaner and more accurate audio output.

Technical Specifications:

  • Output Power: Specified in datasheet
  • THD+N: Specified in datasheet
  • PSRR: Specified in datasheet
  • Supply Voltage: Specified in datasheet
  • Operating Temperature Range: Specified in datasheet
  • Package: Specified in datasheet

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess