EN
  • EN
  • DE

S912XEQ384F1VAG

Part No S912XEQ384F1VAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 119
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.72V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935321871557
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264133-S912XEQ384F1VAG
Ultra Librarian 3D Model Ultra Librarian S912XEQ384F1VAG CAD Model

Description

The NXP S912XEQ384F1VAG is a high-performance microcontroller designed for automotive and industrial applications that require sophisticated control and connectivity features. This 16-bit MCU is part of NXP's S12XE family, well-known for its robust design and exceptional reliability in harsh environments.

Key Features:

  • Advanced CPU: The S912XEQ384F1VAG is powered by the HCS12X core, which operates at up to 50 MHz, providing enhanced computational capabilities and efficient processing for complex applications.
  • Memory: It comes with 384 KB of on-chip flash memory with Error Correction Code (ECC) and 32 KB of RAM, ensuring ample space for application code and data storage while maintaining data integrity.
  • Rich Peripheral Set: This microcontroller includes a variety of peripherals, such as multiple serial communication interfaces (SCI, SPI, I2C), an 8-channel 12-bit Analog-to-Digital Converter (ADC), and a 6-channel PWM, making it suitable for a wide range of control tasks.
  • Enhanced Safety Features: With an integrated Memory Protection Unit (MPU), this MCU supports the development of safety-critical systems by preventing unauthorized memory access, thus enhancing system stability and safety.
  • Flexibility: The S912XEQ384F1VAG is designed to offer developers flexibility with its modular architecture and extensive I/O options, enabling it to adapt to various application requirements.
  • Temperature Range: It operates reliably across an extended temperature range from -40°C to +125°C, suitable for automotive under-the-hood applications.
  • Package: Enclosed in a 144-LQFP package, it provides a compact footprint for space-constrained applications.

Applications:

The robust feature set of the S912XEQ384F1VAG makes it ideal for a broad spectrum of applications, including engine control units, transmission control, body control modules, industrial control systems, and complex sensor interfaces among others.

Conclusion:

The NXP S912XEQ384F1VAG microcontroller is a versatile and powerful solution for designers seeking a reliable MCU with advanced features for automotive and industrial applications. Its combination of processing power, memory capabilities, and extensive peripheral support ensures it meets the demands of sophisticated and high-performance embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess