EN
  • EN
  • DE

APA2176OI-TRG

Part No APA2176OI-TRG
Manufacturer Anpec
Catalog Hard To Find
Description 270mW Stereo Cap-Free Headphone Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146277-APA2176OI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APA2176OI-TRG CAD Model

Description

The APA2176OI-TRG is a high-efficiency, Class-D audio power amplifier designed by Anpec Electronics. It's primarily used in portable audio devices, consumer electronics, and other applications requiring high-quality audio output with minimal power consumption. This amplifier excels in delivering clear and crisp sound while maintaining a small form factor and excellent thermal performance.

Applications

  • Portable Speakers: Powers the audio output in portable Bluetooth speakers and other compact audio devices.
  • Mobile Phones: Integrated into smartphones to enhance audio playback quality and volume.
  • Tablets: Used in tablets to provide a superior audio experience for multimedia consumption.
  • Laptop Computers: Implemented in laptops to improve the sound quality from built-in speakers.
  • Gaming Consoles: Amplifies the audio output in handheld gaming devices.

Features

  • Class-D Amplifier: Operates as a Class-D amplifier, offering high efficiency and low power dissipation.
  • High Output Power: Delivers up to 3W of output power into a 4Ω load.
  • Low THD+N: Features a low Total Harmonic Distortion plus Noise (THD+N) for clear and accurate audio reproduction.
  • Integrated Protection Circuits: Includes short-circuit protection, over-temperature protection, and under-voltage lockout.
  • Filter-Free Modulation: Employs filter-free modulation, reducing external component count and BOM cost.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Enhanced Audio Quality: Low THD+N ensures clear and accurate audio reproduction for an immersive listening experience.
  • Reliable Operation: Integrated protection circuits prevent damage from common electrical faults.
  • Reduced Component Count: Filter-free modulation simplifies circuit design and reduces BOM cost.
  • Compact Design: Small form factor allows for integration into space-constrained applications.

Additional Details

The APA2176OI-TRG typically operates from a supply voltage of 2.5V to 5.5V. It offers a signal-to-noise ratio (SNR) of typically 90dB. The device is available in a compact package, such as a QFN or similar surface-mount package. It also features a shutdown mode to further reduce power consumption when the amplifier is not in use. The gain can often be adjusted using external resistors, giving designers flexibility to match the amplifier's output to the speaker's sensitivity.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess