EN
  • EN
  • DE

APL1087-18DC-TRL

Part No APL1087-18DC-TRL
Manufacturer Anpec
Catalog Hard To Find
Description 800mA Low Dropout Fast Response Positive Adjustable Regulator and Fixed 1.8V, 2.5V and 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146340-APL1087-18DC-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL1087-18DC-TRL CAD Model

Description

The APL1087-18DC-TRL is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. This LDO is designed to provide a stable 1.8V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the output voltage. This is especially useful in battery-powered or low-voltage systems.

Applications

  • Portable Devices: Commonly used in smartphones, tablets, and other battery-powered devices.
  • Microcontroller Power: Provides stable power to microcontrollers in embedded systems.
  • Memory Power: Used to supply power to memory chips in various devices.
  • FPGA Power: Used in Field-Programmable Gate Arrays (FPGAs) to regulate core and I/O voltages.
  • Consumer Electronics: Found in a variety of consumer electronics devices such as digital cameras and MP3 players.

Features

  • Low Dropout Voltage: Operates efficiently with a small difference between input and output voltages.
  • 1.8V Fixed Output Voltage: Provides a stable and accurate 1.8V output.
  • High Output Current: Capable of delivering a specified output current (consult datasheet for the exact value).
  • Over-Current Protection: Protects the regulator from damage due to excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds safe limits.
  • Enable Pin: Allows the regulator to be turned on or off for power saving.

Benefits

  • Stable Output: Provides a stable and regulated 1.8V output, ensuring reliable operation of connected components.
  • High Efficiency: Minimizes power loss and improves battery life in portable devices.
  • Protection Features: Protects the regulator and connected devices from potential damage.
  • Small Footprint: Available in compact packages for space-constrained applications.

Additional Details

The APL1087-18DC-TRL is typically available in a SOT-223 package. Key specifications include a dropout voltage that is typically less than 0.5V at the rated output current (consult datasheet). It requires external capacitors for stable operation. It is designed to operate over a specified temperature range. Specific parameters to consider include dropout voltage at rated current, quiescent current, and thermal resistance. 'DC' and 'TRL' suffixes likely refer to the specific package type and tape and reel packaging, respectively.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2573 $57.8925
550+ $0.2113 $116.2150
850+ $0.2046 $173.9100
1,170+ $0.1980 $231.6600
1,510+ $0.1914 $289.0140
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess