EN
  • EN
  • DE

APL1581U5C-TRL

Part No APL1581U5C-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817536-APL1581U5C-TRL
Ultra Librarian 3D Model Ultra Librarian APL1581U5C-TRL CAD Model

Description

The APL1581U5C-TRL is a synchronous rectified step-down converter from Anpec. It's designed to efficiently convert a higher voltage to a lower voltage with high efficiency. This makes it suitable for a wide range of applications.

Applications

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Power Banks: Regulating voltage and charging batteries in power bank applications.
  • Solid State Drives (SSDs): Providing stable power to SSD controllers and memory chips.
  • Wireless Chargers: Converting input voltage for wireless charging circuits.
  • Point of Load (POL) Converters: Supplying power to individual components or sub-circuits in larger systems.

Features

  • High Efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency across a wide load range.
  • Wide Input Voltage Range: Operates with a broad range of input voltages, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Over-Current Protection (OCP): Protects the converter and the load from excessive current.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit.
  • Over-Temperature Protection (OTP): Prevents damage from overheating.
  • Compact Package: Small form factor allows for use in space-constrained applications.

Benefits

  • Longer Battery Life: High efficiency extends battery life in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of the powered devices.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying the design process.
  • Increased System Reliability: Protection features enhance system reliability and prevent damage from electrical faults.

Additional Details

The APL1581U5C-TRL employs a constant-frequency PWM control scheme to ensure stable operation. It typically includes a soft-start function to limit inrush current during startup. The device's thermal performance is optimized through careful package design and layout considerations. For detailed specifications on switching frequency, output voltage accuracy, and other parameters, refer to the official datasheet.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess