EN
  • EN
  • DE

DS91M040TSQ/NOPB

Part No DS91M040TSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LVDS Transceiver 250Mbps 0.65V 32-Pin WQFN EP T/R / IC TRANSCVR M-LVDS QUAD 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 4/4
Duplex Half
Data Rate 250Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-WQFN (5x5)
Win Source Part Number 1035090-DS91M040TSQ/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DS91M040
Introduction Date December 04, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DS91M040TSQ/NOPB CAD Model

Description

Product Overview: DS91M040TSQ/NOPB

The DS91M040TSQ/NOPB is a high-performance, quad-channel M-LVDS (Multipoint Low-Voltage Differential Signaling) transceiver designed by Texas Instruments. This device is specifically engineered to facilitate reliable, low-power, high-speed data transmission over multipoint networks. The DS91M040TSQ/NOPB is an ideal solution for applications that require robust data communication in noisy environments, such as industrial control systems, telecom infrastructure, and automotive networks.

Key Features

  • Type A Media Access Control: The DS91M040TSQ/NOPB supports the M-LVDS standard Type A media access control, which ensures compatibility with the TIA/EIA-899 standard for multipoint data interchange.
  • High Data Rates: With support for data rates up to 100 Mbps, this transceiver can handle high-speed communication requirements, making it suitable for a variety of demanding applications.
  • Quad-Channel Configuration: The device features four independent transmit and receive channels, offering increased data throughput and design flexibility.
  • Low Power Consumption: Designed for energy efficiency, the DS91M040TSQ/NOPB maintains low power dissipation, which is critical for minimizing heat generation and power usage in dense electronic systems.
  • Robust ESD Protection: The transceiver is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device from the common risks associated with handling and operation in industrial environments.
  • Wide Temperature Range: It operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Lead-Free and RoHS Compliant: The DS91M040TSQ/NOPB is provided in a lead-free, environmentally friendly package that complies with RoHS (Restriction of Hazardous Substances) regulations.

Applications

The versatility of the DS91M040TSQ/NOPB makes it suitable for a broad array of applications, including but not limited to:

  • Industrial automation and process control
  • Telecommunications equipment
  • Network switches and routers
  • Automotive infotainment and diagnostics systems
  • Security systems and surveillance equipment

Overall, the DS91M040TSQ/NOPB transceiver from Texas Instruments represents a reliable, high-speed communication solution that meets the stringent requirements of modern electronic systems. Its robust design and advanced features ensure optimal performance in a wide range of challenging applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1733 $55.0398
12+ $8.5928 $103.1136
19+ $8.3025 $157.7475
26+ $7.7219 $200.7694
34+ $7.4316 $252.6744
43+ $7.1413 $307.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess