EN
  • EN
  • DE

APL3526QBI-TRG

Part No APL3526QBI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817545-APL3526QBI-TRG
Ultra Librarian 3D Model Ultra Librarian APL3526QBI-TRG CAD Model

Description

The APL3526QBI-TRG is a power switch IC manufactured by Anpec. It is designed to provide over-voltage and over-current protection for downstream circuits, safeguarding sensitive components from damage caused by power surges or short circuits.

Applications

  • USB Ports: Protection for USB ports in computers, laptops, and other devices.
  • Power Adapters: Over-voltage and over-current protection in power adapter circuits.
  • Battery Chargers: Safeguarding battery charging circuits from damage due to faulty power supplies.
  • Industrial Control Systems: Protecting sensitive electronic components in industrial environments.
  • Automotive Electronics: Providing power protection in automotive applications.

Features

  • Over-Voltage Protection (OVP): Protects downstream circuits from excessive voltage levels.
  • Over-Current Protection (OCP): Limits the current flowing through the switch, preventing damage from overloads.
  • Short-Circuit Protection (SCP): Quickly disconnects the power supply in the event of a short circuit.
  • Thermal Shutdown: Protects the IC from overheating by shutting down the switch when the temperature exceeds a safe level.
  • Low On-Resistance: Minimizes power loss across the switch, improving efficiency.
  • Fast Response Time: Quickly responds to over-voltage and over-current conditions, providing timely protection.

Benefits

  • Enhanced System Reliability: Protects downstream circuits from damage, increasing overall system reliability.
  • Reduced Component Failure: Prevents damage to sensitive components, reducing the risk of component failure.
  • Improved Safety: Protects users from electrical hazards caused by faulty power supplies.
  • Simplified Design: Integrated protection features simplify the design process and reduce the number of external components required.
  • Cost Savings: Reduces the cost of repairs and replacements by preventing damage to electronic components.

Additional Details

The APL3526QBI-TRG typically includes fault indication outputs to signal when an over-voltage or over-current condition has occurred. The specific trip points for the over-voltage and over-current protection are precisely calibrated to ensure accurate and reliable protection. The device is designed to meet relevant safety standards and regulations. Refer to the product datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2538 $58.3740
555+ $0.2083 $115.6065
860+ $0.2018 $173.5480
1,185+ $0.1952 $231.3120
1,530+ $0.1887 $288.7110
2,050+ $0.1692 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess