EN
  • EN
  • DE

APL5312-25S5I-TRL

Part No APL5312-25S5I-TRL
Manufacturer Anpec
Catalog Hard To Find
Description Ultra-Low-Noise, High PSRR, Low-Dropout, 300mA Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146389-APL5312-25S5I-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL5312-25S5I-TRL CAD Model

Description

The APL5312-25S5I-TRL is a low dropout (LDO) linear regulator from Anpec Electronics. It is designed to deliver a stable and efficient voltage supply for various electronic applications, particularly in portable and battery-powered devices.

Applications

  • Portable Devices: Powering microcontrollers, memory, and other components in smartphones, tablets, and other portable electronics.
  • Battery-Powered Systems: Providing a stable voltage source for battery-operated devices, maximizing battery life.
  • Post-Regulation for Switching Power Supplies: Filtering and stabilizing the output voltage of switching power supplies for sensitive analog circuits.
  • Wireless Communication Devices: Powering RF components in wireless modules and devices.

Features

  • Low Dropout Voltage: Ensures efficient regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes current consumption in standby mode, extending battery life.
  • Fixed Output Voltage: Provides a pre-set output voltage (e.g., 2.5V) for simplified design.
  • Stable with Ceramic Capacitors: Designed for stable operation with ceramic output capacitors, reducing component size and cost.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator in case of overheating, preventing permanent damage.

Benefits

  • Improved Battery Life: Low quiescent current and efficient regulation extend battery life in portable applications.
  • Stable and Reliable Voltage Supply: Ensures consistent performance of powered devices.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the need for external components.
  • Small Solution Size: Compatibility with ceramic capacitors enables compact designs.
  • Robust Protection: Overcurrent and thermal shutdown features enhance reliability and prevent damage.

Additional Details

The APL5312-25S5I-TRL typically comes in a small surface-mount package, like SOT-23 or similar. The "25" in the part number indicates a 2.5V output voltage. "TRL" usually signifies tape and reel packaging for automated assembly. The datasheet provides detailed information on voltage ranges, output current capabilities, and thermal resistance. Proper PCB layout, including adequate grounding and bypass capacitors, is essential for optimal performance and stability. It is used to power microcontrollers, sensors, and other low-power devices.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess