EN
  • EN
  • DE

APL5317BI-TRG

Part No APL5317BI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817583-APL5317BI-TRG
Ultra Librarian 3D Model Ultra Librarian APL5317BI-TRG CAD Model

Description

The APL5317BI-TRG is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and accurate output voltage from a higher input voltage. This LDO regulator is suitable for various applications requiring a regulated voltage source.

Applications:

  • Portable devices: Such as smartphones, tablets, and digital cameras where stable power supply is essential.
  • Battery-powered equipment: Ensuring a consistent voltage level as the battery discharges.
  • Post-regulation for switching power supplies: To reduce ripple and noise.
  • Microcontroller power: Providing a clean and stable voltage for microcontrollers and other digital circuits.
  • Wireless communication devices: Supplying power to RF transceivers and other sensitive components.

Features:

  • Low dropout voltage: Operates with a small difference between input and output voltage, improving efficiency.
  • Low quiescent current: Minimizes power consumption when the output is lightly loaded or unloaded.
  • Stable with ceramic capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
  • Over-current protection: Protects the regulator and load from excessive current draw.
  • Thermal shutdown protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Fixed output voltage: Provides a pre-set, stable output voltage.
  • Enable/disable control: Allows the regulator to be turned on or off for power saving.

Benefits:

  • Improved battery life: Low quiescent current extends the operational time of battery-powered devices.
  • Stable voltage supply: Ensures reliable operation of sensitive electronic components.
  • Protection against faults: Over-current and thermal shutdown protect the regulator and connected devices.
  • Simplified design: Stable operation with ceramic capacitors reduces the need for external components.
  • Energy efficiency: Low dropout voltage improves overall power efficiency.

Additional Details:

The APL5317BI-TRG is typically available in a small surface-mount package, such as SOT-23 or similar. The specific output voltage is often configurable or available in standard values like 3.3V, 2.8V, or 1.8V, depending on the specific model. Detailed specifications include input voltage range, output voltage accuracy, dropout voltage at various load currents, quiescent current, and operating temperature range. Refer to the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess