EN
  • EN
  • DE

APL5601-15DI-TRL

Part No APL5601-15DI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817604-APL5601-15DI-TRL
Ultra Librarian 3D Model Ultra Librarian APL5601-15DI-TRL CAD Model

Description

The APL5601-15DI-TRL is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It is designed to provide a stable and accurate output voltage of 1.5V. This regulator is well-suited for various applications that require a regulated 1.5V supply, ensuring the stable operation of sensitive electronic components.

Applications:

  • Post regulators for SMPS: Used to enhance the regulation of switching-mode power supplies.
  • Motherboards: Provides stable voltage rails for critical motherboard components.
  • Graphic cards: Powers sensitive circuits on graphic cards, ensuring stable operation.
  • Add-on cards: Used in expansion cards to deliver a reliable 1.5V supply.
  • HDD: Regulates voltage for hard disk drives, contributing to data integrity.
  • CD-ROM, DVD-ROM: Powers internal components within optical drives.

Features:

  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • High Output Accuracy: Provides a precise and reliable 1.5V output voltage.
  • Over Current Protection: Safeguards the regulator and connected circuits from excessive current.
  • Over Temperature Protection: Prevents thermal damage by disabling the regulator at high temperatures.
  • Enable/Disable Control: Allows for convenient power management, enabling or disabling the regulator as needed.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Ensures consistent performance and reliability of connected devices.
  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Protection Features: Increases system robustness and prevents component damage.
  • Compact Size: Facilitates integration into small electronic devices.
  • Simplified Design: Reduces power supply design complexity.

Additional Details:

The APL5601-15DI-TRL operates with a standard input voltage range and offers excellent regulation performance across varying line and load conditions. Its built-in protection mechanisms, including overcurrent and over-temperature protection, guarantee dependable operation. The enable/disable function supports efficient power management. The regulator's compact packaging makes it suitable for a wide array of applications, especially in devices where board space is limited. It is compliant with RoHS standards.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess