Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146490-APM3023NV
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM3023NV CAD Model

Description

The APM3023NV is an N-Channel enhancement-mode MOSFET manufactured by Anpec Electronics. This MOSFET is designed for high-efficiency synchronous rectification in DC-DC converters and load switching applications. It features a low on-resistance and fast switching speeds, making it suitable for a wide range of power management applications.

Applications:

  • Synchronous Rectification: Improving efficiency in DC-DC converters.
  • Load Switching: Controlling power distribution in portable devices and power supplies.
  • Power Management: Implementing efficient power management circuits in various electronic systems.
  • Battery Protection: Used in battery protection circuits to prevent overcharge and over-discharge conditions.

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces switching losses and improves overall efficiency.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Avalanche Rated: Provides robustness and withstands transient voltage conditions.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation and enhances overall efficiency.
  • Reduced Power Consumption: Fast switching speeds minimize switching losses, contributing to lower power consumption.
  • Simplified Circuit Design: Easy to drive with standard logic levels.
  • Compact Solution: Small surface mount package allows for high-density designs.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.

Additional Details:

The APM3023NV is available in a compact surface-mount package, making it well-suited for space-constrained applications. It is designed to operate over a wide temperature range, ensuring reliable performance under various operating conditions. The low gate charge reduces the power required to drive the MOSFET, improving system efficiency and minimizing heat generation. The device's avalanche rating makes it robust against voltage transients, enhancing overall system reliability. It is frequently used in applications requiring high efficiency and compact size, such as power supplies for portable electronics and industrial control systems.

You May Also Be Interested in

ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
NXP / Nexperia
Presettable synchronous 4-bit binary up/down counter
Lowest to €0.5725
ECAD model for 74HCT193
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to €13.6776
ECAD model for ADP2119ACPZ-1.2-R7
Texas Instruments
A/D Converter for IF Sampling
Lowest to €49.0770
ECAD model for ADC12DL080CIVS/NOPB
Alpha & Omega Semiconductor Inc.
Five-line TVS Diode Array | TVS DIODE 5V 7.5V 6DFN
Lowest to €2.4279
ECAD model for AOZ8205DI
Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to €9.5836
ECAD model for ADR02BR
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to €20.5142
ECAD model for ADF4360-1
Analog Devices Inc.
DSP Microcomputers with ROM
Need more? Email Us
ECAD model for ADSP-2163
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention