EN
  • EN
  • DE
  • IT

APM3055LUC-TRL

Part No APM3055LUC-TRL
Manufacturer Anpec
Catalog HOT - SALES and EOL Components (0 - A)
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 223828-APM3055LUC-TRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM3055LUC-TRL CAD Model

Description

APM3055LUC-TRL - Enhance Your Power Solutions

The APM3055LUC-TRL is a versatile MOSFET device ideal for various electronic applications. It offers superior switching performance and high efficiency, making it an excellent choice for today's power-driven devices.

  • Applications:
    • DC-DC Converters
    • Battery-Powered Devices
    • LED Lighting Systems
    • Motor Drivers
  • Features and Benefits:
    • Low On-Resistance: Ensures minimal power loss during operation.
    • High Current Capability: Supports heavy loads with ease.
    • Fast Switching Speed: Enhances the overall efficiency of devices.
    • Compact Package: Saves space in compact electronic designs.
  • Additional Details:
    • Operating Temperature Range: -55°C to 150°C
    • Package Type: SOT-23

You May Also Be Interested in

CISCO
Lowest to $92.6761
JST Sales America Inc.
Conn FPC Connector SKT 6 POS 0.5mm Solder ST SMD Reel package
Need more? Email Us
OKI/Metcal
Need more? Email Us
CISCO
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
CISCO
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.39uH 5% 100MHz 25Q-Factor Ceramic 0.1A 4.35Ohm DCR 0603 Automotive T/R
Lowest to $0.0582
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.068uH 2% 200MHz 60Q-Factor Ceramic 0.5A 0.38Ohm DCR 0805 Automotive T/R
Lowest to $0.9047
AMIS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2923 $65.7675
540+ $0.2406 $129.9240
835+ $0.2328 $194.3880
1,150+ $0.2251 $258.8650
1,480+ $0.2186 $323.5280
1,990+ $0.1953 $388.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,208 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess