EN
  • EN
  • DE
  • IT

NCP1230D65R2G

Part No NCP1230D65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR PWM SMPS 65KHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.6V
Supply Voltage - Operating 7.7 V to 18 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 024920-NCP1230D65R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1230D65R2G CAD Model

Description

ON Semiconductor NCP1230D65R2G Product Overview

The NCP1230D65R2G is a versatile and high-performance fixed-frequency current-mode controller designed for high-efficiency, offline flyback and forward converters by ON Semiconductor. This integrated circuit (IC) is engineered to address the needs of low-standby-power and cost-effective power supply solutions.

The device integrates a host of features that streamline the design of power supply units (PSUs) and enhance the system reliability. One of the key features of the NCP1230D65R2G is its adjustable skip-cycle mode, which significantly improves the light-load efficiency, making it an ideal choice for applications where energy saving is critical. This is particularly beneficial for meeting stringent energy standards like Energy Star.

With its built-in high-voltage startup circuit, the NCP1230D65R2G ensures a rapid and lossless startup, reducing the stress on system components and improving the overall lifespan of the PSU. The device's frequency foldback feature minimizes the power dissipation during short-circuit or overload conditions, thereby enhancing the safety and robustness of the power supply.

The NCP1230D65R2G also incorporates an Over Power Compensation (OPC) feature, which maintains a constant output power limit across a wide range of input voltages. This characteristic is particularly useful in universal mains applications. Additionally, the IC includes a brown-out detection mechanism that prevents the power supply from operating at dangerously low mains voltages, which could otherwise lead to inefficient operation or damage to the PSU.

Packaged in a compact SOIC-7 package, the NCP1230D65R2G offers a minimal footprint and is suitable for a broad range of applications, including power adapters, offline battery chargers, DVD players, set-top boxes, and auxiliary power supplies in PCs and servers.

In summary, the ON Semiconductor NCP1230D65R2G is a feature-rich controller IC that offers designers a cost-effective and energy-efficient solution for a wide array of power conversion applications, ensuring both performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7161 $57.2880
195+ $0.5876 $114.5820
300+ $0.5692 $170.7600
410+ $0.5508 $225.8280
530+ $0.5324 $282.1720
705+ $0.4775 $336.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess