EN
  • EN
  • DE
  • IT

APM4220

Part No APM4220
Manufacturer Anpec
Catalog Hard To Find
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146505-APM4220
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM4220 CAD Model

Description

The APM4220 is a power MOSFET manufactured by Anpec Electronics. This device is engineered for power management applications requiring efficient and reliable switching. It's designed with features to minimize power losses and improve overall system efficiency.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • LED Lighting Applications

Features:

  • Low on-resistance (RDS(on)) for reduced conduction losses
  • Fast switching speed for minimized switching losses
  • Logic-level gate drive capability
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • Improved power efficiency in power conversion circuits
  • Reduced heat generation, leading to improved system reliability
  • Simplified circuit design due to logic-level gate drive
  • Compact design due to surface mount package
  • Environmentally friendly due to RoHS compliance

The APM4220 is well-suited for use in portable devices, battery-powered applications, and DC-DC converters where efficiency and compact size are critical. Its low on-resistance and fast switching characteristics contribute to reduced power losses and improved thermal performance. For detailed specifications, including voltage and current ratings, consult the product datasheet. It is designed to be a robust and dependable component for modern power management solutions.

You May Also Be Interested in

Advanced Micro Devices
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Need more? Email Us
Texas Instruments
IC HEX INVERTER 20-DIP
Need more? Email Us
Texas Instruments
2.2V, 12-Bit, 4-Channel, microPOWER™ ANALOG-TO-DIGITAL CONVERTER WITH I2C INTERFACE | IC ADC 12BIT I2C 100KSPS 16WQFN
Lowest to $1.9887
TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $2.0689
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $4.3379
NXP / Nexperia
20-bit registered driver with inverted register enable and 30ohm termination resistors 3-State
Lowest to $13.6022
National Semiconductor (TI)
Dual 4-Line to 1-Line Data Selectors/Multiplexers
Need more? Email Us
AKM Semiconductor Inc.
LOW POWER 192KHZ DIGITAL AUDIO RECEIVER | IC AUDIO RECEIVER 24VSOP
Lowest to $3.6203
Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess