EN
  • EN
  • DE

APM4412K

Part No APM4412K
Manufacturer Anpec
Catalog Hard To Find
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146507-APM4412K
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APM4412K CAD Model

Description

The APM4412K is a P-Channel enhancement mode MOSFET from Anpec. It's primarily designed for efficient power management and load switching applications. A key characteristic is its low on-resistance, which minimizes power losses and enhances overall system efficiency. This MOSFET is commonly utilized in portable devices and battery-powered applications where conserving energy and reducing heat dissipation are crucial. Its robust design ensures stable performance in various operating conditions.

Applications

  • Load Switching
  • Power Management Circuits
  • Battery-Powered Devices
  • Portable Electronics

Features

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • Low Gate Threshold Voltage
  • Surface Mount Package
  • High Current Capability

Benefits

  • Improved Power Efficiency: Low on-resistance minimizes power loss, leading to higher efficiency.
  • Extended Battery Life: Reduced power dissipation in battery-powered devices.
  • Simplified Circuit Design: Low gate threshold voltage eases the design of drive circuitry.
  • Compact Design: Surface mount package saves board space.
  • Reliable Operation: Designed for stable performance in various conditions.

Additional Details

The APM4412K comes in a compact surface mount package. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance details, and absolute maximum ratings before incorporating it into any design. Proper thermal management may be necessary, especially at higher power levels, to ensure optimal and reliable operation. The device's low gate charge assists in reducing switching losses and improving efficiency in high-frequency applications. It is suitable for use in a wide range of portable and embedded systems. Always follow recommended soldering and handling procedures to avoid potential damage to the component during assembly and manufacturing processes. The specific RDS(on) value will vary based on the gate voltage and temperature, so consult the datasheet for the relevant operating conditions.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess