The APW7323 is a synchronous rectified buck converter with integrated power MOSFETs. It is designed for high-efficiency step-down DC-DC conversion. This converter operates at a high switching frequency, enabling the use of small external components.
Applications:
- Point-of-load regulators in networking equipment
- Distributed power systems
- Set-top boxes
- LCD monitors and TVs
- Notebook computers
Features:
- High efficiency: Up to 95%
- Integrated power MOSFETs
- Wide input voltage range: 4.5V to 18V
- Adjustable output voltage
- Overcurrent protection
- Short-circuit protection
- Over-temperature protection
- Enable/disable control
Benefits:
- Reduces power consumption and heat generation
- Simplifies design and reduces component count
- Versatile for various input voltage sources
- Provides precise output voltage regulation
- Protects the converter and load from damage
- Ensures reliable operation
Additional Details:
The APW7323 operates at a fixed switching frequency, typically in the range of 500kHz to 1MHz. It features a current-mode control architecture for fast transient response and stable operation. The device is available in a compact package for space-constrained applications.
The overcurrent protection (OCP) feature limits the output current to a safe level, preventing damage to the converter and the load. The short-circuit protection (SCP) feature shuts down the converter in case of a short circuit at the output. The over-temperature protection (OTP) feature protects the converter from overheating by shutting it down when the junction temperature exceeds a certain threshold.
The enable/disable control allows the converter to be turned on and off remotely, reducing power consumption in standby mode.