EN
  • EN
  • DE

5646ADGB2X408

Part No 5646ADGB2X408
Manufacturer Apem Inc.
Catalog OEM Parts (0 - 9)
Description Toggle Sw 5646ADGB2X408
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039310-5646ADGB2X408
Categories OEM Parts(0-9)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5646ADGB2X408 CAD Model

Description

The 5646ADGB2X408 is a series 5000 rocker switch manufactured by Apem Inc. These are high-quality rocker switches commonly used in various industrial and commercial applications where a robust and reliable switching mechanism is required.

Applications:

  • Industrial control panels: Used for controlling machinery and equipment in manufacturing facilities.
  • Test and measurement equipment: Found in oscilloscopes, signal generators, and other laboratory instruments.
  • Medical devices: Employed in medical equipment such as patient monitors and diagnostic tools.
  • Transportation equipment: Used in automotive, aerospace, and marine applications.
  • Power supplies: Utilized in power distribution units and uninterruptible power supplies (UPS).

Features:

  • Rocker actuator: Provides a user-friendly and intuitive switching interface.
  • Multiple pole and throw configurations: Available in various configurations to meet different circuit requirements.
  • High current rating: Capable of handling significant electrical loads.
  • Durable construction: Built to withstand harsh environments and demanding operating conditions.
  • Sealed options available: Provides protection against dust and moisture.
  • Variety of colors and markings: Offers customization options for visual identification and branding.

Benefits:

  • Reliable switching: Ensures consistent and dependable operation.
  • Long lifespan: Designed for extended operational life, reducing maintenance costs.
  • Easy to use: Provides a simple and intuitive switching mechanism.
  • Versatile application: Suitable for a wide range of applications due to its adaptable features.
  • Robust construction: Withstands harsh environments and demanding operating conditions.

Additional Details:

The 5646ADGB2X408 switch is constructed with high-quality materials to ensure durability and reliability. The actuator is designed for smooth and consistent operation, while the contacts are made of a conductive alloy for optimal performance. The switch may have specific certifications depending on its intended application, such as UL, CSA, or VDE. It's essential to consult the datasheet for detailed specifications, including electrical ratings, mechanical life, and environmental characteristics.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess