EN
  • EN
  • DE
  • IT

15AGS

Part No 15AGS
Manufacturer Apex Tool Group
Catalog Tools
Description TWEEZER END CUTTER FINE 4.25" / Tweezers Magnetic Cutter End Cutter 4.25" (108.0mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools>Tweezers
Mfr Apex Tool Group
Series Weller® Erem®
Package Bag
Features Magnetic
Tip Style Cutter
Tip Type End Cutter
Tip Shape Straight
Length - Overall 4.25" (108.0mm)
Pattern Number -
Material Carbon Steel
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.2000
California Prop 65 Warning Information
Standard Package 6 pcs
Win Source Part Number 1380537-15AGS
Ultra Librarian 3D Model Ultra Librarian 15AGS CAD Model

Description

The Weller® Erem® tweezers are a must-have tool for any professional.

  • Length: 4.25" (108.0mm)
  • Material: Carbon Steel
  • Magnetic: Yes
  • Packaging: Bag
  • Standard Package: 6 pcs
  • REACH: Unaffected
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Tip Shape: Straight End Cutter
  • Tip Style: Cutter Tip

You May Also Be Interested in

3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
3M
3M HOOKIT PURPLE FINISHING FILM / X Dia
Lowest to $8.8821
Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Lowest to $3.6214
3M
SCOTCH-BRITE DEBURR & FINISH PRO / X Dia
Need more? Email Us
Wiha
SLOTTED SPANNER NUT DRIVER M3.5 / M3.5 Spanner (Security) Nut Driver 8.58" (218.0mm)
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
Apex Tool Group
JKT 100 J2 KEYLS CHUK
Lowest to $1.1769
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
Belden Inc.
TORQUE WRENCH 9/16
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess