EN
  • EN
  • DE

82378

Part No 82378
Manufacturer Apex Tool Group
Catalog Tools
Description WR SLUG ST 12 PT 2"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Specialized Tools
Mfr Apex Tool Group
Package Bulk
Product Status Obsolete
For Use With/Related Products Hammers
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8204.11.0030
Win Source Part Number 729242-82378
Ultra Librarian 3D Model Ultra Librarian 82378 CAD Model

Description

The 729242-82378 is a specialized tool designed for use with hammers.

  • Category: Tools - Specialized Tools
  • Applications: Hammer
  • Packaging: Bulk
  • Package Quantity: 1 pc
  • Manufacturer: Apex Tool Group
  • Status: Obsolete

You May Also Be Interested in

Klein Tools, Inc.
COAXIAL CABLE INSTALLATION KIT
Need more? Email Us
3M
3M HOOKIT PURPLE FINISHING FILM / X Dia
Lowest to $8.8821
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
Swanstrom Tools USA
CUTTER
Lowest to $1.6817
Wiha
WRENCH COMBINATION 3/8" / Combination Wrench 3/8" Length
Lowest to $31.7660
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us
3M
SCOTCH-BRITE DEBURR & FINISH PRO / X Dia
Need more? Email Us
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
TE Connectivity
G4ODC5 OUTPUT MODULE, DC, 5 / Tool for
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess