EN
  • EN
  • DE

2510R-96K

Part No 2510R-96K
Manufacturer API Delevan Inc.
Catalog Inductors, Coils, Chokes
Description FIXED IND 1MH 20MA 108 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Delevan
Series 2510R
Part Status Active
Material - Core Ferrite
Inductance 1 mH
Tolerance ±10%
Current Rating (Amps) 20 mA
Shielding Unshielded
DC Resistance (DCR) 108Ohm Max
Q @ Freq 15 @ 790kHz
Frequency - Self Resonant 2.4MHz
Operating Temperature -55°C ~ 105°C
Inductance Frequency - Test 790 kHz
Mounting Type Surface Mount
Package / Case 2-SMD
Size / Dimension 0.255" L x 0.105" W (6.48mm x 2.67mm)
Height - Seated (Max) 0.110" (2.79mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian 2510R-96K CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FIXED IND 2.2UH 6.7A 10 MOHM TH
Need more? Email Us
EPCOS (TDK)
FIXED IND 1.5UH 3.8A 47 MOHM TH
Lowest to $0.4305
API Delevan Inc.
FIXED IND 1MH 20MA 108 OHM SMD
Need more? Email Us
EPCOS (TDK)
SMT-INDUCTOR 0805 22 NH 5%
Lowest to $1.3636
Wurth Electronics Inc
FIXED IND 7.5NH 680MA 104MOHM SM
Lowest to $0.1368
Wurth Electronics Inc
FIXED IND 100UH 900MA 478MOHM SM
Lowest to $0.6240
Wurth Electronics Inc
FIXED IND 4.7UH 2.3A 51 MOHM SMD
Need more? Email Us
Wurth Electronics Inc
WE-HCM SMT HIGH CURRENT FLAT WIR
Lowest to $2.1819
Murata Electronics North America
FIXED IND 2.2UH 4.4A
Lowest to $0.9566

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess