EN
  • EN
  • DE

S1008-183K

Part No S1008-183K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 18UH 200MA 5 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 12 Weeks
Features 18 µH Shielded - Inductor 200 mA 5Ohm Max 1008 (2520 Metric)
Manufacturer API Delevan Inc.
Series S1008
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1008 (2520 Metric)
Case / Package 1008 (2520 Metric)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number S1008183K, DN1031CT, DN1031TR, S1008-183K TR 500
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 892697-S1008-183K
Ultra Librarian 3D Model Ultra Librarian S1008-183K CAD Model

Description

The API Delevan Inc. S1008-183K is a surface mount shielded inductor with a value of 18 µH and a maximum current of 200mA.

  • Resistance: 5Ohm
  • Package: 1008 (2520 Metric)
  • Packaging: Supplied in a reel
  • Quantity per Package: 500
  • Estimated Production Lead Time: 12 weeks
  • Operating Temperature: -55 °C to 125 °C
  • REACH: Unaffected
  • Category: Inductors
  • ECCN: EAR99

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $4.7066
Bourns Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
Bourns Inc.
Need more? Email Us
Toko America Inc.
Lowest to $14.7725
Others
Lowest to $1.2878
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Lowest to $0.6965
Bourns Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4926 $60.4186
26+ $4.5068 $117.1768
40+ $4.3661 $174.6440
55+ $4.2251 $232.3805
71+ $4.0843 $289.9853
95+ $3.6618 $347.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess