EN
  • EN
  • DE

S1210-222K

Part No S1210-222K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 2.2UH 470MA 730 MOHM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 2.2μH
Tolerance ±10%
Current Rating 470mA
DC Resistance (DCR) 730 mOhm Max
Q @ Freq 40 @ 7.9MHz
Frequency - Self Resonant 80MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 7.9MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.101" (2.57mm)
Win Source Part Number 119247-S1210-222K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1210-222K CAD Model

Description

The API Delevan Inc. S1210-222K is a high-quality inductor that is designed for use in a variety of electronic applications.

  • Packaging: Reel - TR
  • Current Rating: 470mA
  • Inductance: 2.2μH
  • Height - Seated (Max): 0.101" (2.57mm)
  • Temperature Range: -55°C to 125°C
  • Estimated Production Lead Time: 29 weeks
  • Package: 1210
  • ECCN: EAR99

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us
Toko America Inc.
Lowest to $18.4996
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714
XFMRS Inc.
INDUCTOR
Need more? Email Us
Bourns Inc.
Lowest to $0.4701
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Toshiba Semiconductor and Storage
Need more? Email Us
Others
Lowest to $0.6722

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess