EN
  • EN
  • DE

S1210-392K

Part No S1210-392K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 3.9UH 441MA 830MOHM SM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 8 Weeks
Features 3.9 µH Shielded - Inductor 441 mA 830mOhm Max 1210 (3225 Metric)
Manufacturer API Delevan Inc.
Series S1210
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1210 (3225 Metric)
Case / Package 1210
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number S1210-392K TR 500, S1210392K, DN1069TR, DN1069CT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932593-S1210-392K
Ultra Librarian 3D Model Ultra Librarian S1210-392K CAD Model

Description

API Delevan Inc. offers the S1210-392K shielded inductor.

  • Inductance: 3.9 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): 830mOhm Max
  • Current Rating: 441mA
  • Packaging: Reel
  • Size: 1210 (3225 Metric)
  • Popularity: High
  • Quantity per Package: 500
  • Estimated Production Lead Time: 8 weeks
  • REACH: Unaffected
  • ROHS3: Compliant
  • Applications: Inductors, Coils, Chokes

You May Also Be Interested in

XFMRS Inc.
INDUCTOR
Need more? Email Us
Bourns Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.7066
Delta Electronics
Lowest to $2.1691
Others
Lowest to $0.6722
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Sanken
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714
Sanken
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess