EN
  • EN
  • DE

SPD74R-223M

Part No SPD74R-223M
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 22UH 2A 110 MOHM SMD / Inductor Power Shielded Wirewound 22uH 20% 1KHz Ferrite 2A 0.11Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Series SPD74R
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±20%
Current Rating 2A
Current - Saturation 2A
Shielding Shielded
DC Resistance (DCR) 110 mOhm Max
Operating Temperature Range -55°C ~ 125°C
Test Frequency 1kHz
Mounting SMD
Package Nonstandard
Dimension 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Maximum) 0.185" (4.70mm)
Win Source Part Number 772802-SPD74R-223M
Popularity Medium
Supply and Demand Status Limited
Family Name SPD74R
Introduction Date August 31, 2004
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SPD74R-223M CAD Model

Description

The API Delevan Inc. SPD74R-223M is a wirewound type shielded inductor with an inductance of 22μH and a current rating of 2A.

  • Package: Nonstandard
  • Mounting Type: SMD
  • Tolerance: ±20%
  • DCR: 110 mOhm Max
  • Core Material: Ferrite
  • Test Frequency: 1kHz
  • Height: 0.185" (4.70mm)
  • Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
  • Applications: Inductors, coils, chokes
  • Supply and Demand Status: Limited
  • Alternative Parts: TPI8040CT 220M, B1000AS-220M=P3, CDRH8D43RT125NP-220MC, CDRH80D38DMNNP-220MC

You May Also Be Interested in

Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Toko America Inc.
Need more? Email Us
Others
Need more? Email Us
Toko America Inc.
Lowest to $18.4996
Toko America Inc.
Lowest to $14.7725
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Bourns Inc.
Lowest to $0.8218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3671 $50.5065
37+ $2.7627 $102.2199
57+ $2.6764 $152.5548
78+ $2.5901 $202.0278
100+ $2.5037 $250.3700
134+ $2.2447 $300.7898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess